Semi-rotary drive, DRVS
Featured Product from Festo Corporation
The new DRVS pneumatic semi-rotary vane drive and matched contactless position sensor that transforms a relatively simple and low cost drive into a solution that lowers engineering and inventory overhead, is fast and easy to install, and delivers long service life due to its sealed housing.
Standard swivel angles for the DRVS semi-rotary drive are 90, 180, and 270 degrees. Custom swivel angles are possible with a stop bracket accessory. At six bar pressure, the seven different sizes in the DRVS line deliver a torque range of .15 Nm to 20 Nm. Festo sizing software makes ordering the optimum unit for the application fast and accurate. The company guarantees overnight shipping for standard DRVS drives, which lowers inventory requirements for OEMs and assures end use customers fast delivery of replacement parts.