Bearing & Coating Solutions for Electric Vehicles
Featured Product from GGB
EV (Electric Vehicles)
As the industry moves towards zero emission, carbon free and carbon neutral standards, GGB is ready to support our customers who are making critical components for battery electric, hybrid electric and alternate fuel cell electric vehicles. Our advanced polymer coatings and tribological surface engineering solutions are key to reducing energy used to overcome friction, which can account for >50% of losses, while providing a quiet, smooth, comfortable and safe user experience.
GGB’s wide range of materials provide excellent noise reduction, fluid compatibility and increased lifetime. Feel assured that our environmentally friendly, lead free products do more than just comply with ELV (End of Life Vehicles) and RoHS (Restriction of Hazardous Substances) regulations. Partnering with GGB early in the systems design process and selecting the right tribological materials proves to enhance overall systems performance, reduce energy losses from friction and ultimately extending battery life.
- Low friction (Reduce energy losses)
- Smooth, Consistent Response (Enhanced user experience)
- Dry start operation
- Chemical compatibility with high performance lubricants and additives
- Increased energy efficiency & extended battery life
- Reduced Wear
- Extended component life cycle
- Environmentally friendly materials (RoHS compliant)
- Thermal management High temperature resistant
- NVH (noise, vibration, hardness) reduction
- Compact design
- Lightweight materials
Using our lightweight, low friction materials in electric powertrain components and thermal management systems can have a positive impact for increased power density and extended battery range.
Applications for EVs
- E-MotorsGGB - Tribological Solutions for a World in Motion
- E-Powertrain
- Battery Cooling
- E-coupler/reducer
- E-Axles
- Drive by wire
- Power steering systems
- Wheel disconnect / motor disconnect systemsGGB
- Tribological Solutions for a World in Motion
- Motion control, precise position control, propulsion
- Battery cooling systems
- Heat pumps / E-compressors
- Hydrogen fuel systems
- Clutches, hubs, and power transfer units
GGB Bearing and Coating Solutions for Electric Vehicles
Connect with us on our social media channels:
Watch>>>GGB — Your Bearing Solutions Provider
Who is GGB
GGB is the world’s leading manufacturer of high-performance, self-lubricating and prelubricated bearings with production facilities in the U.S., Germany, France, Brazil, Slovakia and China. The company serves more than 50,000 customers worldwide in a broad spectrum of applications and industries including automotive, fluid power, agricultural and construction equipment, sports and recreation equipment, renewable energy, primary metals and general industrial. Its product offerings include metal-polymer, solid polymer, filament wound and metal bearings and bushing blocks. Also provided are industry-leading R&D and testing capabilities, flexible manufacturing, superior technical support and a global network of distributors.