Model DRZ-PH with Variable Speed Power Cable Feed
Featured Product from General Pipe Cleaners
The new Model DRZ-PH power drain cleaner from General Pipe Cleaners quickly and cleanly clears clogs from 1-1/4" to 3" sink, tub and laundry lines.
Weighing just 30 lbs., the light, powerful machine features a variable speed power cable feed for optimal feeding and retrieving at up to 16 feet per minute. The 4-foot guide tube means you never have to touch the cable. So your hands – and the jobsite – stay clean.
Operate the Model DRZ-PH horizontally on the kitchen counter – or vertically on the floor next to the tub. The quiet motor won’t disturb customers. The pneumatic foot pedal keeps hands free to control the power cable feed and guide tube. A convenient carrying handle on top of the frame makes transport to and from jobs easy.
The rust-resistant aluminum drum carries up to 50 feet of 1/4" or 5/16", or 35 feet of 3/8" Flexicore® wire rope center cable. And General’s quick-change cartridge system lets you switch between different diameter cables without pulling messy cables from the drum.
Flexicore® cables are made of heavy gauge wire tightly coiled around 49-strand aircraft-type wire rope and heat treated. It has unequalled strength and the right amount of flexibility.
Click here to learn more about an easier way to clear clogged sinks, tubs and laundry drains or contact the Drain Brains® at General Pipe Cleaners at 800-245-6200 or 412-771-6300.
General Pipe Cleaners, a division of General Wire Spring Co., is a leading manufacturer of high quality American-made drain cleaning equipment. In business since 1930, the third generation family-owned company is celebrating 85 years of service to drain cleaning professionals and plumbing contractors, as well as facilities managers, the rental industry and the hardware/DIY market. The Toughest Tools Down The Line.