High-Temperature AlNiCo Pot Magnets

Featured Product from Hangzhou X-mag Inc.

More Info Email Supplier Request a Quote
  • Robust Construction: Crafted with a cylindrical cast Alnico 5 magnet, reinforced by an aluminum or copper ring spacer, and encased in a sturdy mild steel pot, these magnets boast unmatched durability and reliability in various industrial settings.
  • Efficient Design: Poles aligned in the same plane ensure optimal magnetic performance, while the threaded central hole in the mild steel pot facilitates easy fixing, making them perfect for seamless integration into jigs and fixtures.
  • Optimized Performance: The insulated magnetic circuit prevents flux leakage, ensuring consistent grip and lift in gripping and lifting applications. Additionally, the red-painted and ground holding surface enhances stability and precision, making them indispensable in machining and assembly processes.
  • Versatile Applications: From gripping, lifting, and positioning to securing and fixing jigs and fixtures, these pot magnets excel in a wide range of industrial applications. Whether sinking into jigs and fixtures or molding applications, their versatile design adapts to various tasks with ease.
  • Reliable Temperature Resistance: With a working temperature of up to 450°C, these pot magnets thrive in high-temperature environments, providing reliable performance where other magnets may falter.
  • Pre-Magnetized and Zinc Plated: Supplied pre-magnetized for immediate use and equipped with a zinc-plated keeper, these magnets boast enhanced corrosion resistance, ensuring a longer lifespan even in harsh operating conditions.

Empower your industrial operations with the superior strength and adaptability of Hangzhou X-mag Inc.'s Deep AlNiCo Pot Magnets. From heavy-duty lifting to precise positioning, these magnets deliver exceptional performance across diverse applications, ensuring efficiency and reliability every step of the way.