L-Com Patch Cords & Ethernet Cables
Featured Product from Heilind Electronics, Inc.
Get connected with L-Com, the leader in wired and wireless connectivity products. L-Com’s continuously expanding portfolio of standard, unique, and custom Ethernet cables, Ethernet connectors, and Ethernet cable assemblies include a choice of Cat 5e, Cat 6, Cat 6A, Cat 7, straight and angled orientations, and shielded and unshielded.
L-com provides a complete range of highly durable Cat5e Ethernet cables for IT infrastructure and data center networking needs. Cat5e cables include 90- and 45-degree angled Ethernet cable designs to address dense patching applications. Heilind stocks plenum, riser rated and Low Smoke Zero Halogen (LSZH) Cat5e cables engineered to comply with stringent building codes.
L-com’s Cat6 Ethernet cables are standardized twisted pair cables for Ethernet, other network physical layers, and networking applications. Offered in high-speed, RJ45, LSZH, premium, economy, and molded flat Cat6 cable assemblies, they are available in standard and custom lengths ranging from 1 to 100 feet. These cables have black, blue, green, red, yellow, white, gray and violet color jackets.
L-Com’s Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector for flawless communication between multiple devices. The Cat6a cables are available in black, blue, grey, red, green, and white colors with standard lengths up to 100 ft. These cable assemblies feature aluminized polyester foil shielding, which reduces EMI/RFI and enhances overall performance. Some of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C.
L-Com’s Cat7 cables have an overall braided shield around individually shielded twisted pairs (S/FTP) and are designed to boost their speed up to 1000 MHz. In addition to low smoke zero halogen (LSZH) and halogen-free industrial gigabit Ethernet cable types, premium Cat7 cable assemblies are available. The ethernet cable selections feature 26AWG stranded conductors for flexibility and suit shipboard, aviation, and other applications where PVC’s combustive toxicity is limited. These Cat7 cable assemblies have standard lengths of up to 100 meters, and IEC-rated LSZH jackets in black. The 10gig Cat7 rated, oil, UV, and halogen-free TPU cables are featured in these Ethernet cable assemblies and have excellent flex qualities.