Honeywell MICRO SWITCH Hazardous Location Switches
Featured Product from Honeywell Sensing & IoT
Hazardous environments demand Honeywell. When conditions are hazardous and performance is critical, Honeywell Sensing and Control (S&C) delivers exceptional performance.
Honeywell's hazardous location switches are limit switches designed specifically for dangerous indoor or outdoor locations - where reliability and repeatability are essential. To comply with explosion-proof requirements, the flame path within the switch housing is designed to contain and cool escaping hot gases - fumes that otherwise could cause an explosion outside the switch.
FEATURES:
- Designed specifically for dangerous indoor or outdoor locations
- Superior reliability and repeatability
- Explosion-proof design contains flame path to contain and cool escaping hot gases
- UL, CSA, ATEx and IEC Ex, INMETRO, EAC, CE, & NEPSI certifications
- O-ring seals render switches weather-proof, water-tight, and dust-tight
- Options include non-sparking actuators, captive cover screws, grounding screws, silver/gold contacts
- Smallest UL-housing available for use in hazardous locations
POTENTIAL APPLICATIONS:
- Grain elevators
- Offshore drilling
- Petrochemical and waste treatment plants
- Paint booths
- Hazardous waste-handling facilities
- Pipeline valves
- Maintenance equipment
KEY MODELS:
- Honeywell MICRO SWITCH™ Hazardous Location Switches - EX Series Datasheet
- Honeywell MICRO SWITCH™ Hazardous Location Switches - BX & BX2 Series Datasheet
- Honeywell MICRO SWITCH™ Hazardous Location Switches - CX Series Datasheet
- Honeywell MICRO SWITCH™ Hazardous Location Switches - GSX Series Datasheet
- Honeywell MICRO SWITCH™ Hazardous Location Switches - LSX Series Datasheet
More Featured Products