MICRO SWITCH™ Heavy Duty Limit Switches
Featured Product from Honeywell Sensing & IoT
Honeywell and Control's MICRO SWITCH™ heavy-duty limit switches' modular construction allows for a wide variety of actuator styles, operating heads, and electrical circuitry options. The plug-in versions greatly reduce downtime on production lines with high actuation rates as replacement of the switch is accomplished in seconds. The base receptacle contains all the wiring and conduit connection while the switching component with operating head easily assembles to the base and is attached with two screws.
- Honeywell MICRO SWITCH™ HDLS Standard Series
- Honeywell MICRO SWITCH™ HDLS Stainless Steel Series
- Honeywell MICRO SWITCH™ HDLS Fully Potted Series
FEATURES:
- 2 series with rugged, die-cast body and epoxy coating, 1 series with stainless steel housing
- Sealed to NEMA 1, 3, 4, 4X, 6, 6P, 12, 13 and NEMA IP65 / 66 / 67 - for demanding indoor and/or outdoor environments
- Type 316 case stainless steel body available
- Sintered bronze bearing on 303 stainless steel operating shaft for enhanced mechanical life (50 million actuation cycles) and operational reliability
- Boss-and-socket head design for secure head-to-body retention
- All-metal drive train
- Multiple connectivity, mounting, and actuator options
- UL, CSA, CE, CCC approvals for global use
POTENTIAL APPLICATIONS:
Industrial Automation
- Machine tools and presses - parts presence, machine slide position/stops, gates, doors
- Transfer machines
- Horizontal and vertical boring machines
- Stamping and forming equipment
- Automotive assembly line equipment
- Pulp and paper equipment
- Baler /Compactor - Door interlock for indoor and outdoor applications
- Conveyors - alignment / tracking, tensioning, product/material presence
- Food and beverage - process control, packaging
- Power plants - conveyors, doors, gates
- Valves - indicates open/closed position
- Outdoor electromechanical structures - end of travel indicator for satellite/weather station arrays and solar energy harvesters
Material Handling
- Used to position automated vehicle wash systems, overhead doors, garbage truck bodies, cranes, intermodal container handlers, gantry cranes, commercial aircraft boarding bridge
Transportation
- Agricultural equipment - grain handling and livestock equipment
- Off-Road equipment - position sensing of large components on wheeled or track equipment, railroad switch, rail locomotives, rail maintenance equipment
More Featured Products