Announcements

Compact Automation has promoted these products / services:

Compact Automation - Lightweight Composite Cylinders

A Lightweight, Corrosion Resistant Motion Control Solution from COMPACT® (read more)

Compact Automation - Stainless Steel Air Cylinder Solutions

The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)

Compact Automation - Small, Powerful, Configurable Rectangle Cylinders

Compact Automation Products rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. (read more)

Compact Automation - Highly Engineered Magnetic Grippers

The COMPACT® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new magnetic grippers from Compact® provide safe operation since the gripper will continue to hold the workpie... (read more)

Compact Automation - Configure, Size and Buy Easily!

Our online Configurators, can help you to find the correct product for your specific application needs.

Available for the following products:

- Inch, Metric Cylinders, Actuators, Slides and More. (read more)

Compact Automation - Inch Pneumatic Cylinder Repair Made Easy

Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. (read more)

Compact Automation - Turn-Act Series Rotary Vane Actuators

Turn-Act's rotary vane actuators feature:

  • 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs.
  • Rotations 45, 90,180 & 270 degrees.

One moving part providing:

  • Zero Backlash.
  • No loss of motion.
  • Precise Repeatability.
  • Continuous full torque throughout the rotation.
(read more)
Compact Automation - Valu-U-Act Space Efficient Cylinders

Turn Act is a market leading manufacturer of space efficient pneumatic cylinders, valve actuators and custom products and has over 25 patents. Turn Act specializes in engineering your unique design to fit your specific product specifications. (read more)

Compact Automation - Brute Series Rotary Vane Actuators

25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees.

One moving part providing:

  • Zero Backlash.
  • No loss of motion.
  • Smooth Rotation
  • Precise Repeatability.
  • Continuous full torque throughout the rotation.
(read more)
Compact Automation - Turn-Act Custom Rotary Actuator Components

Turn-Act provides a carwash OEM stainless steel rotary actuators which provide custom motion control to the high pressure spray bar. (read more)

Compact Automation - Highly Engineered Motion Control Solutions

Turn-Act Inc. feature a full rotary product line that includes rotary valve actuators, which offer advantages over linear valve actuators in that they provide multi-directional motion instead of uni-directional. As a result, pneumatic rotary actuators and electric rotary actuators are often utilized in motion control applications for industries including industrial automation, automo... (read more)

Compact Automation - Integrated Multi-Position Actuators

Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. (read more)

Compact Automation - Large Selection of Custom Cylinder Products

Compact Automation offers durable, reliable and innovative industrial
solutions with high value and low life-cycle cost to customers around the globe in diversified industrial end markets. (read more)

Compact Automation - Guided Pneumatic Cylinders

GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load.

GC3000 and 4000 series guided air cylinders are highly space efficient devices designed to bridge the... (read more)

Compact Automation - Compact BSC Series Cylinders

Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation. (read more)

Compact Automation - Compact Metric Pneumatic Cylinders

Compact Automation Products cylinders are designed for limited space and weight applications.

Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices.
Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and fact... (read more)

Compact Automation - Small and Powerful Round Pneumatic Cylinders

COMPACT® cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. (read more)