Internal Combustion Engine Cooling
Featured Product from jbj Techniques Limited
When machine builders require improved performance or combined cooling of multiple media in a compact design or different cooler shape / build footprint they turn to the expertise behind these carefully designed cooling solutions.
Following an accurate design, verification and operational validation of the prototype directly to the engine, we develop a complete product for cooling the water / intercooler / oil with side by side or overlapping matrixes.
We work closely with our customers to create the most suitable cooling solution. The complete package can have the configurations chosen by the customer and can include, in addition to the heat exchanger, the fan suitable for the application and relative protections, supports and brackets for connection to the motor, aluminum, stainless steel or rubber pipes, aluminum expansion tanks, integrated or independent.
With close analysis of engine data sheets and customer cooling and sizing requirements, we design the cooling system to be then put forward and discussed with the customer.
CAD drawings produced to enable full component set up including all parts in 3D model.
Further analysis of component package.
Either the engine is supplied by the customer for full build up of package to the engine, or components supplied to customer to build the package.
Bespoke design and build to fulfill customers application needs. There are existing design packages for Cummins, Perkins, Volvo, Caterpillar, Kubota, Hatz, Yanmar, Doosan, Fpt, VM, Kohler and Deutz.