Videos
Featured Videos
jbj Techniques integrate extensive product knowledge and specification ability with excellent machine shop services and comprehensive product stocks to provide the service needed to keep your machinery systems performing to the optimum.
jbj Techniques deal with customer needs; products for new
systems design and support, and most importantly limiting
existing machinery downtime.
Extensive knowledge, extensive ability, extensive products.
Customer needs are the centre of our business.
new ELIKA® GEAR PUMPS;
the new low noise, low pressure pulsation gear pump.
ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels.
The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment.
The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump.
ELIKA® is a patented product.
Permanent
Magnetic Couplings
Built to
suit your system
We
produce magnetic couplings based on the real needs of our customers.
There is no need to alter your system as the magnetic coupling
will be designed to suit your machinery.
These magnetic couplings can be used to connect gear pumps ,
screw pumps, centrifugal pumps, etc. with all types of electric
motor or gear box including U.S.A. standards such as NEMA types.
'QM' Replaceable Seal pressures up to 450 bar, flow rates up to 20,000 l.p.m., pipe sizes between 20 & 220 mm outside diameter.
Seal replacement downtime dramatically reduced!
Ability to remove the seal and replace it without fully disconnecting or moving the mating flange or runs of pipework!
jbj Techniques integrate extensive product knowledge and specification ability with excellent machine shop services and comprehensive product stocks to provide the service needed to keep your machinery systems performing to the optimum.
jbj Techniques deal with customer needs; products for new systems design and support, and most importantly limiting existing machinery downtime.
Manufacturer and distributor of quality products for mechanical & fluid power transmission.
Extensive knowledge, extensive ability, extensive products.
Customer needs are the centre of our business.
» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.
» prompt product supply
large stocks for next day delivery on many items.
» machine shop
full machining services for bespoke designs.
The wet mount assembly design provided by jbj Techniques comprise an integral oil reservoir which, when supplied with a cooling flow of oil will maintain the surface temperature of the pump shaft seal at an acceptable level. The reservoir can be of varying sizes depending on application requirements. The design is suitable for either horizontal or vertical mounting positions and also incorporates a port for a temperature monitoring device.
Visit jbj''s website to learn more: https://www.jbj.co.u