Jergens 5-in. Heavy Duty Machine Vise

Featured Product from Jergens, Inc.

More Info Email Supplier Request a Quote

5" Heavy Duty Machine Vise
Jergens 5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to handle when the additional part capacity of a 6” vise is not needed. This versatile vise is equally at home on toolroom mills as it is on CNC production machines.

Features, Benefits, & Product Specifications:
  • Body Material: Stress Relieved 80,000 PSI Ductile Iron
  • Flame hardened vise bed
  • Hardened jaw plate
  • Movable jaw design resists lifting
  • Nickel plated lead screw for long life
  • Needle bearing facilitates ease of use even at high clamping force
  • Includes heavy duty swivel handle
  • Made in the U.S.A.

 

Follow us on:

 

Jergens Inc.
Jergens Inc., is  an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding, Lifting and Specialty Fasteners products. Building on its reputation of uncompromising quality standards, Jergens is committed to helping its customers achieve leaner, more profitable manufacturing, and continues to add products and engineered solutions for an integrated approach to “Manufacturing Efficiency”.

Workholding Solutions Group:
Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock®? Mounting System and Fixture-Pro®? 5-axis workholding have changed the way manufacturers worldwide think about metalworking productivity. 

Lifting Solutions:
Jergens Inc is a global manufacturing leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel. 

Specialty Fasteners:
Jergens Inc is a global manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications.