Modified Gears
Featured Product from KHK USA, Inc.
Upload your detailed drawing, 3D model, or description
Manufacturing Capabilities:
- Module 0.5~14 (20° Pressure Angle)
- Max Outer diameter for Spur/Helical/Internal gears is Φ700mm
- Max Rack Length in steel is 2000mm
- Max Rack Length for Hardened or Plastic Racks is 1000mm
- Minimum Pitch Height for Racks is 12mm
- Max Outer diameter for Gleason Bevel Gears is Φ270mm
- Max Outer diameter for Worms is Φ200mm
- Minimum Bore diameter is Φ6mm (for mass production)
- Spur Quality Grade JIS N5~JIS N12 (AGMA Equivalent 11~5)
Materials Available:
- 4115, 4140, 1045, 303 or 304 Steels
- Nylon 901 & 907
- Acetal/POM
- Sintered Metal
- Bronze
- Brass
- Aluminum
- Aluminum Bronze
- Cast Iron
- PEEK / Polymers / Exotic Steel materials available upon request
More Featured Products