Announcements
Komline-Sanderson Dissolved Air Flotation Clarifier is suited for wastewater streams containing solids, oils, and greases, which are difficult to settle or have a tendency to float.
(read more)Increasingly demanding quality parameters, along with ambitious energy efficiency goals and efforts to better control bottom-line production costs, are driving industrial process engineers to seek viable alternatives to traditional material batch drying.
(read more)The atomizer assembly is designed to fit easily into a hot air plenum, providing intimate mixing between the atomized feed material and the hot drying air.
(read more)A Clarifier Suited for Wastewater Streams Containing Solids, Oils, and Greases that are difficult to settle or tend to float.
(read more)Highly efficient, mechanically agitated, indirect heat transfer
Komline-Sanderson paddle dryers and heater/coolers for indirect heating, drying, cooling, reacting, sterilizing, and more. Counter-rotating shafts and wedge shaped paddles produce intimate mixing, optimal heat transfer, and compact machines.
Applications
- Chemical Production
- Pharmaceutical Manufacturing
- Biosolids Drying
Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and agglomerates. Particle sizes from 1/2 inch to smaller than 20 mesh can be achieved.
(read more)Applications
- Coal fired power plants – flue gas desulfurization systems
- Municipal waste combusters – (municipal waste to energy incinerators), semi dry scrubbers
- Mineral smelting – off-gas treatment plants
- Coke Ovens – off-gas treatment facilities
- Spray drying – plants in chemical and minerals industries.../li>
A Clarifier Suited for Wastewater Streams Containing Solids, Oils, and Greases that are difficult to settle or tend to float.
(read more)Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications
(read more)Generate dry stable products, reduce disposal costs, and convert waste into marketable by-products.
(read more)Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying.
(read more)The unique design of the Komline-Wyssmont Turbo-Dryer, offering uniform or zoned temperature regions, gives the closest product temperature control of any dryer possible, which can result in the lowest residual moisture of any dryer
(read more)Komline-Sanderson Dissolved Air Flotation Clarifier is suited for wastewater streams containing solids, oils, and greases, which are difficult to settle or have a tendency to float.
(read more)The Komline-Wyssmont Turbo-Dryer® consists of a stack of slowly rotating circular trays.
(read more)Increasingly demanding quality parameters, along with ambitious energy efficiency goals and efforts to better control bottom-line production costs, are driving industrial process engineers to seek viable alternatives to traditional material batch drying.
(read more)Control bottom-line production costs with a viable alternative to traditional material batch drying.
(read more)