SlimKool Series Narrow Width Air Conditioners
Featured Product from Kooltronic, Inc.
The SlimKool Series all-weather enclosure air conditioners can be mounted on the exterior of shallow electrical cabinets common in the industry today. The compact models of the SlimKool AC Series are offered with a standard width of 11.75 inches, a standard depth of 15.1 inches, and heights ranging from 28 to 43 inches. SlimKool AC units are available in various cooling capacities (from 4,000 to 11,000 BTU/H) and NEMA ratings.
More Featured Products