Energy Storage Rack (ESR) Battery Protection Fuse
Featured Product from Littelfuse, Inc.
This Class aBat partial range energy storage rack fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 175 kA (250 kA self-certified)—to cover a range of over currents that traditional high-speed partial range fuses do not protect against.
Features & Benefits:
- High dc interrupting rating provides superior short-circuit protection and the ability to scale-up systems without the need to redesign the existing circuit protection, saving time and costs
- The low minimum breaking current offers easy coordination with battery modules and reduces size and rating of dc contactors to save space and costs
- Extremely fast acting delivers high-speed performance
- Low watt loss maximizes efficiency by preventing energy loss and minimizing the wasted power of components
- Conforming to the IEC60269-7 battery standard, the ESR series is specifically designed to safeguard evolving battery technologies with fuse circuit protection
- Compact NH 1XL size saves space and offers design flexibility
Applications:
- Battery energy storage systems (BESSs)
- Battery Protection Unit (BPU) and battery racks
- Power conversion systems
- Dc common bus systems
- Hybrid PV-BESS inverters
More Featured Products