High-Voltage Cartridge Fuse
Featured Product from Littelfuse, Inc.
Littelfuse 828 Series High-Voltage Cartridge Fuse Features AEC-Q200 Compliant Overcurrent Protection in Small Packages
Ideal for on-board chargers and power distribution units in electric vehicles (EVs).
Littelfuse, Inc., an industrial technology manufacturing company empowering a sustainable, connected, and safer world, has announced the new 828 Series High-Voltage Cartridge Fuses, designed and tested to meet the circuit protection needs of compact automotive electronics, specifically Electric Vehicle (EV) applications.
These robust fuses are Littelfuse internal AEC-Q200 compliant, providing a high interrupting rating (10 KA @ 1,000 Vdc), which is ideal for the On-Board Chargers (OBCs) and Power Distribution Units (PDUs) in the latest EV designs. Available in through-hole and bolt-down versions, it’s flexible for either printed circuit board (PCB) or screw-in assemblies.
“The compact 828 Series High-Voltage Cartridge Fuses are AEC-200 compliant fuse with a 1,000 Vdc rating in a small size,” said Style Liu, Global Product Manager at Littelfuse. “This resulting combination of true design flexibility and robust circuit protection delivers the high reliability necessary to survive in harsh automotive electronics environments.”
The 828 series fuse offers these key benefits:
- AEC-Q200 compliant, compact 10 x 38 mm cartridge fuse with very high interrupting rating (10 KA @ 1,000 Vdc) provides superior overcurrent protection for automotive EV designs.
- End caps with integrated stand-off leads and bolt-down options eliminate the need for mounting accessories or lead-forming processes.
- Operating temperature range from -55?C to 125?C provides reliable protection in extreme temperature environments.
- Environmentally-friendly component is RoHS compliant, halogen-free, and 100% Pb free
Availability
The 828 series fuse is provided in tray package of 500 for through-hole version and 300 for bolt-down version. Sample requests can be placed through authorized Littelfuse distributors worldwide. For a listing of Littelfuse distributors, please visit Littelfuse.com.
For More Information
Additional information is available on the 828 Series High-Voltage Cartridge Fuse product page.
Follow us on:
Watch>>>Littelfuse Everywhere, Every Day
About Littelfuse
Expertise Applied, Answers Delivered.
Littelfuse products are vital components in virtually every market that uses electrical energy, from consumer electronics to automobiles, commercial vehicles and industrial equipment. Our history of innovation, proven technical expertise and the industry’s broadest and deepest portfolio of circuit protection products enable us to provide objective, comprehensive solutions for each customer’s unique needs. We are also expanding into adjacent markets that complement our core business including power distribution centers for mining operations, generator controls and protection for marine applications, heavy-duty switches for commercial vehicles and electromechanical sensors used in the automotive industry.
Littelfuse is the preferred brand for leading manufacturers around the world, with more than 40 sales, manufacturing and engineering facilities and a global network of distribution channels.