ITV9550 Battery Protector Series Expanded
Featured Product from Littelfuse, Inc.
Littelfuse Expands ITV9550 Battery Protector Series to Include 60 A Rating to Prevent Battery Pack Damage
The latest ITV9550 addition provides a 60 amp, three-terminal fuse in a 9.5 x 5.0 mm footprint. The innovative design incorporates an embedded fuse and heater elements that provide fast response and reliable performance to interrupt the battery pack’s charging or discharging circuit before an overcharge or overheating condition occurs.
The ITV9550 Battery Protector is ideal for use in a wide range of consumer electronics, including:
- power tools,
- robotic appliances,
- e-bikes and e-scooters,
- emergency radios, and
- uninterruptible power supplies (UPS).
“These new released parts are 60-amp rated devices, which extend our ITV line of li-ion battery pack protection fuses to provide more options for electronics designers,” said Stephen Li, Global Product Manager at Littelfuse. “Expanding our portfolio of surface-mountable, three-terminal battery pack protectors enables us to provide this innovative solution to an even broader range of consumer and industry applications.”
The ITV9550 offers these key benefits:
- Prevents battery pack damage caused by overcurrent and overcharging via fast response time and low internal resistance.
- Simplifies automated printed circuit board (PCB) assembly with surface-mount design.
- UL and TUV certifications help secure approvals with industry compliance requirements.
- The environmentally friendly component is halogen-free and RoHS compliant.
How it works: When an overcurrent condition occurs, the embedded three-terminal fuse cuts off the circuit. The heater element, embedded directly under the fuse element, generates enough heat to blow the fuse once overcharging is detected by IC or FET.
Availability
The ITV9550 is available in tape and reel format in quantities of 5,000. Place ample requests through authorized Littelfuse distributors worldwide. For a listing of Littelfuse distributors, please visit Littelfuse.com.
Follow us on:
Watch>>>Littelfuse Everywhere, Every Day
About Littelfuse
Expertise Applied, Answers Delivered.
Littelfuse products are vital components in virtually every market that uses electrical energy, from consumer electronics to automobiles, commercial vehicles and industrial equipment. Our history of innovation, proven technical expertise and the industry’s broadest and deepest portfolio of circuit protection products enable us to provide objective, comprehensive solutions for each customer’s unique needs. We are also expanding into adjacent markets that complement our core business including power distribution centers for mining operations, generator controls and protection for marine applications, heavy-duty switches for commercial vehicles and electromechanical sensors used in the automotive industry.
Littelfuse is the preferred brand for leading manufacturers around the world, with more than 40 sales, manufacturing and engineering facilities and a global network of distribution channels.