The latest eFuse Protection ICs

Featured Product from Littelfuse, Inc.

More Info Email Supplier Request a Quote

Littelfuse Expands eFuse Protection ICs Series to Address More Diverse Demanding Applications
Provides single-chip protection, control, and sensing features ideal for 5V-28V applications.
The latest eFuse Protection ICs utilize an innovative design ideal for a wide range of power inputs (3.3V to 28V) with highly integrated protection. These semiconductor-based electronic fuses provide robust overvoltage, overcurrent, short circuit, and inrush current protection. Additional features include reverse current blocking, under voltage lockout (UVLO), soft start, and overtemperature protection with real-time diagnostics—all in one compact chip. View the video.

The latest eFuse Protection ICs are ideal for use in a wide range of electronics designs, including:

  • 5V Applications
  • 12V Applications
  • 24V-28V Applications

 

"The expanded eFuse Protection ICs product line delivers clear performance advantages for electronics designers,” said Bernie Hsieh, Assistant Product Manager of the Protection Semiconductor Business team at Littelfuse. “Compared to traditional fuse, PTCs, power switches, and discrete solutions like Schottky diode and MOSFET combinations, the eFuses provide exceptional integration, adjustability, flexibility, and reliable protection features in highly compact form factors that save PC board space."

The eFuse Protection ICs offer the following key benefits:

  • Accuracy and integration – Provide faster response time, highly accurate current limiting, and more integrated protection, control, and sensing features than traditional fuses and PTCs.
  • Programmable and customized, designed to user request – Incorporates more flexibility including adjustable overvoltage threshold, current limiting, and inrush current, along with accurate reverse current blocking compared to conventional power switches.
  • Speeds up time-to-market – Reduces the design-in phase, printed circuit board (PCB) space requirements, BOM cost, and time-to-market in comparison to typical discrete solutions (e.g., hot-swap controller + MOSFET).
  • Maximize Equipment Uptime – Improves product reliability, increases battery life, lowers repair costs, and lengthens overall product lifetime.

The latest additions to the eFuse Protection ICs are available in the following series:

  • LS0504EDD12 – 5V, 4A, low Ron power distribution load switch, DFN1.2x1.6 package
  • LS12052BD33 – 18V, 5A, overvoltage and blocking FET control, DFN2x2 package
  • LS2405IDD23 – 24V, 5A, very low forward voltage diode, low profile 8 lead DFN 2x3 package
  • LS24062RQ23 – 28V, 6A, bidirectional, dual port independent current limit setting, 16 lead QFN 2.5x3.2 package

 

Availability
The eFuse Protection ICs are available in tape and reel format in quantities of 3,000 (LS2405IDD23, LS0504EDD12) or 5,000 (LS12052BD33, LS24062RQ23). Place sample requests through authorized Littelfuse distributors worldwide. For a listing of Littelfuse distributors, please visit Littelfuse.com.

For More Information
Additional information on the latest series release is available on the eFuse Protection ICs product page.

Follow us on:

 

Watch>>>Littelfuse Everywhere, Every Day 

About Littelfuse
Expertise Applied, Answers Delivered.
Littelfuse products are vital components in virtually every market that uses electrical energy, from consumer electronics to automobiles, commercial vehicles and industrial equipment. Our history of innovation, proven technical expertise and the industry’s broadest and deepest portfolio of circuit protection products enable us to provide objective, comprehensive solutions for each customer’s unique needs. We are also expanding into adjacent markets that complement our core business including power distribution centers for mining operations, generator controls and protection for marine applications, heavy-duty switches for commercial vehicles and electromechanical sensors used in the automotive industry.

Littelfuse is the preferred brand for leading manufacturers around the world, with more than 40 sales, manufacturing and engineering facilities and a global network of distribution channels.