Dual End Wrench - Flexible and Reliable
Featured Product from Lowell Corporation
Serving Linemen Nationwide
Models 101 TDE and 103 TDE are designed with the durability and turning power to meet the specific needs of linemen. Each dual-end wrench uses the same solid construction as Lowell’s proven 151T Lineman’s wrench to ensure longer tool life. In addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware.
Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron for durability and is painted fluorescent orange for easy visibility and tracking. The other end is a ratcheting box hex with a low profile for use in tight spots. The two hex sizes are 9/16″ and 3/4″. The latter will also turn 5/8″ square nuts.
The Model 100 TDE is 8″ long and weighs 1-14 lbs.; the Model 101 TDE is 9″ long and weighs 2 lbs.; the 103 TDE is 12″ long and weighs 2-1/4 lbs. All three wrenches fit in standard holsters.
All three wrenches have rugged, fabricated steel handles. Our patented Bolt-Thru™ feature allows long bolts and threaded rods to pass completely through the wrench head. Each dual-end wrench also has a large control lever on the side of the head to make reversing easy.
For more information about the Lowell wrench sets, call (800) 456-9355 or email customerservice@lowellcorp.com. You can also connect with us on Facebook for exciting updates on future products.
The Most Advanced Dual-End Wrench On The Market
Lowell Corporation offers the best hand tools in the industry. Whether you need a strap wrench or a socket wrench set, you’ll want the right balance between cost and efficiency. Our custom hand tools make tough jobs easier with waterworks engineers and lineman tools. We’ve been increasing productivity in construction, maintenance, and manufacturing operations since 1869. Let our waterworks and lineman wrench technology simplify your workload. With our essential industrial/OEM parts, you get the backing of the most trusted name in the hand tool industry.
Above all, Lowell Corporation is proud to manufacture all of its lineman tools right here in the U.S.A. in the heart of New England. All Lowell wrenches are 100% guaranteed with our one-year manufacturer warranty against defects in material and craft for one year fr