A Wrench Designed Specifically for Tight Spaces
Featured Product from Lowell Corporation
Lowell’s 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds, and measuring just 8 inches. It features a sturdy reversible ratcheting mechanism at the head that reverses with the flick of a lever.
This transformer wrench was built for tough duty with a rugged one-piece design that incorporates gear, shaft and sockets. The one-piece design also includes a pinned wrench head to reduce wobbling, eliminate plates spreading, all while providing better torque and less wear. The ratcheting mechanism contains 32 teeth for reduced throw angle which makes it a great choice for working in tight spots. This small but strong ratchet wrench is also torque tested to 90 foot-pounds.
The 101 XRS handle is finished with a cushion grip for superior handling comfort. This specialty lineman’s wrench can help you get your pad mount transformer jobs done faster and easier. The 101XRS may be purchased directly through Lowell Corporation or through one of our distributors. It is guaranteed against defects in material and workmanship for a period of one year from date of delivery.
For the name of a distributor or a quote, more information about Lowell Corporation tools, or a full-line catalog, call 800-456-9355 or 508-835-2900, visit www.lowellcorp.com or email customerservice@lowellcorp.com. Want to take a closer look? Check out the 101 XRS model on our website today! https://lowellcorp.com/products/pad-mount-transformer-wrench-101xrs/