Lineman Wrench 100T Series Triple Square

Featured Product from Lowell Corporation

More Info Email Supplier Request a Quote

The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters.

All three wrenches have rugged, fabricated steel handles capable of supplying 300 lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves.

The competing assemblies are coated with epoxy paint for durability and easy cleaning.  Designed specifically for utility, construction, and maintenance workers, the 100T Series tower wrenches’ extended length stands out on the job.

For more information about the Lowell wrench sets, call (800) 456-9355 or email customerservice@lowellcorp.com. You can also connect with us on Facebook for exciting updates on future products.

The Most Trusted Name In Lineman Tools

Lowell Corporation offers the best hand tools in the industry. Whether you need a strap wrench or socket wrench set, you’ll want the right balance between cost and efficiency. Our custom hand tools make tough jobs easier with waterworks engineer and lineman tools. We’ve been increasing productivity in construction, maintenance, and manufacturing operations since 1869. Let our waterworks and lineman wrench technology simplify your workload. With our essential industrial/OEM parts, you get the backing of the most trusted name in the hand tool industry.

Above all, Lowell Corporation is proud to manufacture all of its lineman tools right here in the U.S.A. in the heart of New England. All Lowell wrenches are 100% guaranteed with our one-year manufacturer warranty against defects in material and craft for one year from the date of delivery.