Model 8C 4-in-1 Ratcheting Box Wrench

Featured Product from Lowell Corporation

More Info Email Supplier Request a Quote

The new 8C ratcheting socket wrench from Lowell Corporation features four sockets that can handle the four most common nut sizes found in utility and construction work.

The 1-1/4" x 1-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment.

In one durable, user-friendly tool Lowell has made it easier for workers to have the right tool for four different tasks, improving worker efficiency and safety.

Instead of carrying two to four different wrenches, a worker now only needs one. Hi-Vis sockets and handle make it easy to find the wrench in a toolbox or on a work site. The tool's ergonomic grip and light weight of 2.5 lbs. make it easier and less fatiguing to use which also improves worker safety.

And there's more to the safety story. Too often when tackling a task, a worker will sometimes grab a tool that wasn't designed for the job; injury to worker, tool, and fastener may result. The 8C minimizes this problem because it gives a worker viable options for four specific applications.

Durability is another plus for the 8C. The solid metal sockets grip nuts firmly. The stamped steel handle is 17" long and 1/2" thick. The ratcheting mechanism has few parts and the action is easily reversed with levers at each end of the wrench head. 

For turning power, the wrench is conservatively rated at 200 ft. lbs. - strong enough not to break under hard use. The ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for working in tight spots.

Lowell’s unique Bolt-Thru design allows bolts to pass entirely through the wrench head so that nuts can be secured on any threaded length. This rugged construction is ideal for applications such as guard rail assembly, leveling pad adjustment, mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, and flange bolts.

Carry one wrench instead of four!

  • 1-1/4″ x 1-1/16″ hex and 1-1/8″ x 15/16″ hex
  • Rugged 17″ stamped steel handle has an ergonomic grip for greater comfort
  • 36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots
  • Easy-to-reverse ratchet mechanism has few parts for greater reliability
  • 200 lb-ft torque for turning power without breaking
  • Hi-Vis handle makes wrench easy to find
  • Solid metal sockets grip nuts firmly
  • Bolt-thru design
  • Weight 2-1/2 lbs
  • Made in USA

For more information, please visit our website.