Mount Your 19" Subracks/Chassis Right In Here
Featured Product from METCASE
Modern aluminum 19" enclosures for rack mounted electronics
Comprehensive range of modern and stylish rack mount enclosures which conform to DIN 41494 and IEC 291-1 standards. Enclosures are available in 1U, 2U, 3U, 4U, 5U and 6U sizes.
They are manufactured from aluminum components designed to allow easy assembly of the electronics. Many models feature an ergonomic diecast front bezel assembly which locates the front panel plus ergonomic handles for comfortable installation of the unit in a 19" rack. Options and accessories include removable or fixed front panels, chassis mounting plates and tilt feet for desktop use.
INSTRUMET 19" and TECHNOMET 19" desktop mini-rack enclosures are designed for mounting standard 10.5" and 19" wide subracks and chassis. They are offered in heights: 3U, 4U, 5U and 6U.
METCASE enclosures can be supplied fully customized with all the necessary modifications required to fit the PCBs, connectors, displays and controls. Contact our sales team for more details.
1U = 1.75" (44.45 mm)