Now You Are Demanding Ever Deeper 19" Rack Cases
Featured Product from METCASE
METCASE has seen rising demand for 28” deep custom versions of its bestselling COMBIMET 19” enclosures.
Two years ago METCASE confirmed 24” deep custom COMBIMET as a standard size; now it could make the 28” deep version standard too if demand continues to rise.
COMBIMET is METCASE’s most popular 19” rack case range. Applications include networking and communications, industrial computers, sound and studio electronics, laboratory instruments and control systems.
The new 28” (711.2 mm) deep custom COMBIMET is METCASE’s deepest 19” rack case. It is designed to fit 39” (1,000 mm) deep racks.
Standard COMBIMET enclosures have removable top, base and rear panels, offering full access to the PCBs. The top and base can be specified as either vented or unvented. Other features include ergonomic front panel handles and mounting holes for PCBs and chassis. M4 earth studs on all components ensure electrical continuity.
The 28” deep custom COMBIMET cases are available in all heights from 1U to 6U and in any colour (with no extra charge if one of 29 always-in-stock colors is specified). Cases are supplied fully assembled.
All COMBIMET rack cases can be supplied fully customized. Services include CNC punching, folding, milling, drilling and tapping; fixings and inserts; painting and finishing, digital printing of legends and logos.