Your 19" Subrack/Chassis Belongs Right In Here
Featured Product from METCASE
METCASE now offers a wider range of standard and customized 19” aluminum enclosures for desktop and portable instrumentation.
Its new TECHNOMET 19” mini-rack enclosures and proven INSTRUMET 19” cases offer solutions for test and measurement, laboratory instrumentation, networking and communications, industrial computers, sound/audio systems and industrial control.
Innovative and robust TECHNOMET 19” is the most advanced enclosure ever created by METCASE, setting new standards of cohesive design. Diecast bezels front and rear fit flush with the main case body; there are no visible fixing screws. INSTRUMET 19” is a range of tough, modern housings with diecast front and rear bezels.
Both models offer smart design for swift and easy installation of 19” subracks, chassis and front panels. They feature threaded M4 pillars for earth connections and ventilation in the base and rear panels. TECHNOMET 19” is supplied with ABS side handles and non-slip feet. INSTRUMET 19” has ABS tilt feet and an optional a bail arm that doubles as an ergonomic desk stand.
TECHNOMET 19” is available in three standard sizes (3U, 4U and 6U heights, 15.74” deep) and two standard colors: anthracite (RAL 7016) and light gray (RAL 7035). INSTRUMET 19” is available in one height (3U) with a choice of two widths: 10.5” or 19”, in depths of 13.77” or 17.71”. Standard colors are light gray (RAL 7035)/window gray (RAL 7040).
Accessories for both models include matt anodized 19” front panels and 19” mounting kits.
Customizing options include 5U, 7U, 8U and 9U heights (TECHNOMET 19”) and custom depths (both models), modified front panels, CNC punching of holes and cutouts, fixings and inserts, special colors and finishes, digital printing of legends and logos.