Optically Clear Epoxy Passes ISO 10993-5
Featured Product from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding, sealing, and small encapsulation applications. It can also be utilized as a coating, especially when optical clarity is needed.
EP30-4Med is designed to not only resist EtO sterilization, but also to withstand most detergents, disinfectants, bleaches and liquid sterilants. It is recommended for applications in medical device manufacturing for both disposable and reusable instruments.
More Featured Products