Finned tube machinery - the highest productivity
Featured Product from McElroy Manufacturing, Inc.
Productivity
The McElroy family of finned tube machinery offers the highest productivity in the market.
Versatility
The Applied family of machines offers the end user the versatility to produce a wide range of types and sizes of finned tubes. With optional tooling packages, our standard machine can produce many different configurations of fins, including Wrap-on, knurled wrap-on, Overlapped Footed Fin, Overlapped Footed Fin Knurled, and imbedded fin. Additional enhancements, like perforations can be added to these fin types as well.
The Extruded family of products offers a range of tube sizes. With our standard discs the end user can produce fins with a minimum fin height of ½" (12.7mm) to a maximum of ?" (15.9mm.)
Durability & Performance
McElroy prides itself on building the toughest and longest lasting fintube machines in the world. With proper maintenance, McElroy machines can last for decades. Many of our machines built in the 60's are still in operation today. They are designed to be used anywhere in the world and are configured to meet each customer's specific requirements. Equipment is designed to require minimal, but regular maintenance and critical components are designed to last for years.
Management Reporting
This is a system used to record and document the daily activities of your operator and daily production. In addition, the information can be downloaded in Excel format for interpretation and use in determining your production costs and ultimate bid pricing. The management reporting feature is available on the No. 5 Combination machine. It is recommended that each tube configuration be assigned a part number which allows the end user to have specific productivity information for each configuration. In addition the machine stores critical machine settings for ease of set up for the next production run for the specific part number.
Complete Tube-Handling System
Whether you select the Applied No. 5 Machine or our Extruded Machine, we offer complete handling of the tube from the time it is loaded into the machine until it is ready for offloading to the finished basket and for transport to your assembly area or to your end customer. This system means labor savings, time savings, and added profitability for the end user.
Distributor Network
McElroy always strives to provide customer focused service. We pride ourselves on being easily accessible to our customers through our headquarters and now through our extensive distributor network. Machines, service, technical assistance and training are available through selected strategic offices.