Actuator Has Greater Precision, Rigidity & Loads
Featured Product from NB Corporation of America
NB's BG Type is a compact single axis actuator that integrates a Slide Guide and Precision Ball Screw. BG Type offers compact dimensions, which outperforms conventional positioning tables. This is made possible by a unique "U" shaped Guide Rail and Slide Block that provides multiple functions of a Guide Block and a Ball Screw Nut combined into a single unit. The "U" shaped Guide Rail design offers a high rigid structure resistant to bending. This structural feature allows for integrated frameworks of machinery or equipment and may be one-end supported. Additionally, the Slide Block contains 4 ball circuits that delivers high load capacity, high accuracy and high rigidity.
The integration of the Slide Guide and Precision Ball Screw eliminates complex precision adjustment and reduces installation time dramatically.
"U" shaped Guide Rail provides very high rigidity despite its compact configuration and can be used for one-end supported application.
BG Type contains four ball circuits and four-point contact ball grooves that contributes to its high rigidity. The combination of Precision Ground Guide Rail, Slide Block and Precision Ball Screw provides high positioning accuracy.
In comparison to conventional positioning tables, the BG Type allows for compact designs and dramatic space saving. The "U" shaped Guide Rail and integrated Slide Block / Precision Ball Screw Nut makes this possible.
If you would like additional information on the BG Actuator please click to view our PDF.
Download the NB Linear Mobile App to access drawings, specifications, and interchange capabilities!