Videos
Featured Videos
Since our establishment in 1939, Nippon Bearing has been highly recognized and widely supported globally as a pioneer of linear motion product manufacturer. Now, we are rejuvenating our new logo to show our determination to provide our products and services to satisfy our customers much further.
We move forward with a complete domestic R&D and production based in Ojiya, Niigata, improving Japanese-made high quality and reliability while comprehend customer''s precise needs and issues to be solved. In global markets, we are enhancing our sales on the basis of our elaborative marketing.
With our new logo, you can expect Nippon Bearing''s work to accommodate our "customer''s needs" and manufacturing to be appreciated by our customers down the road.
For motion control applications with super-high acceleration and deceleration, NB's new NV type STUDROLLER™ with Anti-Creep Cage Technology guarantees zero slippage. It comes in three popular sizes and provides greater load capacity. Load capacities are increased 1.4 to 2.3 times over standard SV type. Roller-to-rail contact area is extended 42 to 58 percent while the number of rollers is increased 20 to 55 percent. With STUDROLLER™, you can lower component costs and develop more compact designs.
It is useful in various applications that require high precision, such as medical equipment, thanks to its high rigidity, high motion accuracy, and high damping capability features.
The eXrail transforms into "exrail-1" to fight against the evil forces of fire, oil, and heavy metals to protect the life of Slide Guides.
Visit our site for more information!
https://www.nbcorpor
Will exrail-1 be able to save the earth?
Follow us on Facebook, Twitter, and LinkedIn to stay updated!
https://www.nbcorpor
In Episode 2, The "Oil-Dust Monster" appears in order to disrupt the peaceful life of the linear guides.
Will exrail-1 be able to win against the evil forces to protect the life of linear guides?
Watch Episode 1 here:
eXrail-1 Episode 1 - eXrail-1 Arrives on Earth
https://youtu.be/kK6
The new weapon was developed to fight in the icy environment and unidentified pilot is getting revealed from this episode.
http://www.nbcorpora
NB Linear Actuator BG type is a compact single axis linear actuator / positioning stage which integrates a slide guide and precision ball screw.
The NB Linear Actuator BG type offers compact dimensions and outperforms conventional Positioning Tables. This is made possible by a unique "U" shaped guide rail and slide block which provides multiple functions of a guide block and a ball screw nut combined into a single unit.
The "U" shaped guide rail offers high rigidity against bending moment. This structural feature allows for integrated framework of machinery or equipment and can be cantilevered. Additionally, the slide block contains 4 ball circuits which delivers high load capacity, high accuracy and high rigidity.
Good Design Award Winner: http://www.g-mark.or