Positioning, linear and rotary motion all possible
Featured Product from NB Corporation of America
Ball Screw Spline SPBR/SPBF
One single axis makes positioning, linear and rotary motion all possible!
The NB Ball Screw Spline consists of a high accuracy, high rigidity Ball Screw nut and Ball Spline nut attached to the ball screw spline shaft which has a screw groove and spline grooves. SPBR type has a Rotary Ball Screw nut and Rotary Ball Spline nut. Rotary Ball Screw nut is an integration of ball screw nut and angular contact bearings. Rotary Ball Spline nut is an integration of ball spline nut and angular contact bearings. SPBF type has a Rotary Ball Screw nut and a Ball Spline nut.
A single axis of the NB Ball Screw Spline can provide positioning, linear and rotary motion as well as combined spiral motion.
The typical applications are SCARA robot, assembly machine, loader, etc.