Extremely Low Torque Potentiometer
Featured Product from Novotechnik U.S., Inc.
Extremely Low Torque Potentiometer
Novotechnik, U.S. announces the P2200 potentiometer that operates with an extremely low torque requirement of 0.003 Ncm. This product is well-suited for applications that require a rotary position sensor yet could be affected by the force created from the sensor’s torque.
Other key P2200 specifications include continuous 360° mechanical travel, electrical range of 0 to 345°, independent linearity of ±0.1%, repeatability of ≤ 0.004° and life of 100 million movements.
P2200 diameter is 27 mm, servo size 11. Nominal resistance is 5 kΩ. Shaft has a screwdriver slot and is marked.
Follow us on:
Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.
Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.
An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.
The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.
Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.
ISO 9001 Certified