Videos
Featured Videos
Rotary Sensors with Hall Technology
Touchless angle sensors utilize a magnet that is tracked by the sensor.
This video demonstrates how to use this type of sensor, including design considerations, advantages and a demonstration of the sensor.
Novotechnik''s RFD 4000 sensor, demo fixture, meter and an assortment of magnets are shown. These sensors are frequently used in motion control applications.
Video demonstrates the specific advantages engineers can gain for their application from the TF1 Series.
These include immunity to magnetic interference including magnetized metal flakes and filings, speed of operation, high tolerance to shock and vibration as well as accuracy.
Video shows how users can easily program Vert-X MH-C2 Series rotary position sensors using EasyAdapt software and a programming tool from Novotechnik US. Users can select default programming or custom program various functions including characteristic curve, angle range, zero point, direction of rotation and up to two switches.
When you need to measure rotary motion, Novotechnik's very extensive line or rotary angle sensors is a good resource. This video highlights their line of rotary sensors.
Need to know position of a moving part of your product? Novotechnik highlights their extensive linear position sensor line of products in this video.
This trailer video shows a wind vane application for a line of touchless rotary position sensors. Wind turbines are a similar application where wind and objects like dust or even a feather produce no interference to the operation of the sensor. Watch the full video at http://www.novotechnik.com/video.html
Novotechnik touchless angle sensor enables Malibu Boats Power Wedge II system to position optimally to produce the right amount of wake for wake boarding as well as getting the boat on plane quicker.