Heavy Duty Redundant Angle Sensors

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

Heavy Duty Redundant Angle Sensors
Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. 

These magnetic sensors are design for use in mobile, safety-related and extreme environment applications. Now with custom ranges available.
Housing of the RFX 6900 Series is anodized aluminum and sealed to IP 67 or IP 69K—depending on version. Conforms to ISO 13849 for safety related applications. MTTF is 46 to 92 years—depending on version/channels. RFX 6900 Series sensors have housing dimensions of: diameter is 69 mm and height is 20.4 mm.
Electrical angular range is 0 to 360° with single and fully redundant versions. RFX 6900 Series has a maximum independent linearity of ≤ ±0.5 % of full scale. Measuring ranges include 0 to 60, 120, 180, 240, 300, 360 degrees and custom. Output options are 4 to 20 mA and CANopen. Resolution is 14-bit for CANopen version. Repeatability is 0.2° for analog version and ≤ 0.36° for CANopen version.
Operational speed is unlimited mechanically and update rate is 1 and 5 kHz for CANopen and analog versions respectively. Shock is up to 50 g and vibration is up to 20 g. RFX 6900 is programmable for these parameters: Position, speed, cams, working areas, rotating direction, scale, offset, node-ID and baud rate.

Follow us on:

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified