Position Sensor with Signal Conditioner

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

Position sensors with signal processor
TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller.

Key Features

  • Integrated signal conditioner
  • Outstanding linearity to ± 0.075 %
  • Outstanding repeatability of 0.002 mm
  • Long life: >100 million movements
  • Insensitive to shock and vibration
  • Insensitive to magnetic fields/noise
  • Sealed to IP 40
  • Connector or cable versions

 

Follow us on:

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified