Dynamic Signal Analyzer / DAT Recorder - OR38
Featured Product from OROS
OR38 Multi-analyzer / Recorder
- 8, 16, 24 or 32 channels, 8 kg (18 lbs)
- Real-time bandwidth 40 kHz
- ± 40V Inputs, 24 bits, ICP®
- Embedded 40 Gb hard disk, 100 Mbits/s Ethernet
- AC/DC power supply and internal battery
- 2 to 6 external trigger/tachometer inputs
- 2 to 6 generator outputs OR38 speeds up and guarantees your measurement process, taking advantage of multi-analysis and simultaneous recording capabilities. Multi-analysis allows simultaneous analysis of the inputs in different modes such as FFT, 1/n Octave and synchronous order analysis reducing your measurement to a single pass. Simultaneous recording of time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR38 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for measurement efficiency, OR3x innovates in both hardware and software architectures.NVGate®, the OROS Noise and Vibration software platform, controls all the analyses and measurements carried out by OR38 as part of OR3X analyzers range, OR38 benefits from the innovative functions developed for the biggest systems. Offering parallel analysis capabilities, OR38 opens a new dimension focusing immediately on any part of the measurements. Whatever the situation, on-line measurement or office post-analysis, you run the same software applications, with or without OR38 connected. NVGate® features are:
- Analyzer setting browser and project manager Outlook® like,
- Plug-in analyzers for: multiple FFTs, 1/n Oct, Order analysis,
- Simultaneous recording of time domain signal,
- Complete reporting tools to Word®,
- Dedicated modes for structural, rotating and acoustics,
- User define control panel, and preferences,
- Mask editor and alarms,
- Macros, sequence and TCP/IP control,
- Calibration suite.
More Featured Products