Announcements

Oriental Motor USA has promoted these products / services:

Oriental Motor USA - New AZX Series Servo Motor

AZX Series Servo Motors Line-up equipped with the same AZ Series battery-free mechanical absolute encoder technology. (read more)

Oriental Motor USA - NEW αSTEP Electric Gripper EH Series

Oriental Motor USA is pleased to announce the release of the new electric gripper EH Series 3-Finger Type. (read more)

Oriental Motor USA - NEW MRC01 Robot Controller

This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps: “Initial Setup”, “Operation Programming” and “Operational Checking”. (read more)

Oriental Motor USA - NEW Rack and Pinion LJ Linear Heads

Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. (read more)

Oriental Motor USA - New BLV Series R Type Brushless DC Motors

The new BLV Series R type was specifically designed for battery powered input type applications, like AGV / AMR robots and conveyor suited for brushless performance. (read more)

Oriental Motor USA - New PKP CS Gear and New 28mm High Resolution

New expanded line-up of the popular PKP Series bipolar & unipolar type PKP 2 phase stepper motor products. (read more)

Oriental Motor USA - CVD Stepper Motor Driver with RS-485 Communication

Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. (read more)

Oriental Motor USA - New Bi-polar 2-Phase PKP Series Stepper Motors

Mini Connector and New CS Geared Type (read more)

Oriental Motor USA - New BMU and BLE2 Series Brushless Motor Products

New FR gears 300 W and 400 W models with Hypoid or Helical gearheads (read more)

Oriental Motor USA - IP67 Rated BMU / BLE2 Series Brushless Gear Motor

Designed for the Food, Agricultural and Material Handling Industries (read more)

Oriental Motor USA - AZ Series Drivers DC-Input Available with EtherCAT

AC/DC Input Drivers with EtherNet/IP and EtherCAT Communications (read more)

Oriental Motor USA - New Line-up for BLH Series Speed Control Motors

RS-485 Communication Type Driver and Motors with Electromagnetic Brake Option (read more)

Oriental Motor USA - BLE2 Series Speed Control Motor with E-mag Brake

Advanced Speed Control Motor with Electromagnetic Brake Option (read more)

Oriental Motor USA - EH Series Electric Gripper with AZ Series

Designed to Support the Robotics and Similar Markets (read more)

Oriental Motor USA - Speed Control DSC Series Equipped Linear Head

New L Series Rack & Pinion System Available for DSC Speed Control Integration (read more)

Oriental Motor USA - Harmonic Gear Available for 1.8° Flat PKP Series

Ultra-compact, lightweight and stepper motors with improved torque and low backlash. (read more)

Oriental Motor USA - AZ Series AC Drivers Available With EtherNet/IP™

AZ Series now with EtherNet/IP communications protocol. (read more)

Oriental Motor USA - Standard AC Motor KII Series Expanded Line-up

The new H1 grease KIIS Series 3-phase induction motor uses the NSF registered H1 food-grade grease in its gearhead as lubricant. (read more)

Oriental Motor USA - New RKII Series Stepper Motor and Driver Packages

The New RKII Series is an ideal and affordable solution for demanding requirements and is available with a built-in controller (stored data) type driver or pulse input type driver, for the same price. (read more)

Oriental Motor USA - 24 VDC Input CVK Stepper Motor and Driver Packages

The CVK Series offers customers a common driver platform and wiring from which to choose the desired performance, allowing for improved machine performance while saving space and reducing costs. (read more)

Oriental Motor USA - DRLII Series Compact Linear Actuators

The DRLII Series is now available with a new Built-in controller (stored data) driver or Pulse input driver, both in an enclosed box. (read more)

Oriental Motor USA - 0.72°, 24 VDC Input Stepper Motor Speed Control

The NEW CVK-SC Series stepper motor speed control system is specifically designed for common speed control applications with constant duty. (read more)

Oriental Motor USA - New High-Torque Bipolar PKP Stepper Motors

The PKP Series high-torque stepper motor offers more variety of electrical specifications, more frame sizes, encoder models and geared type motors for the optimum stepping motor solutions. (read more)

Oriental Motor USA - New Planetary and Harmonic Gearheads in 28 mm Body

New 28 mm (1.10 in) Planetary and Harmonic Gearheads Arrives for DC Input αSTEP AZ Series Stepper Motors (read more)