Inspection Camera PCE-VE 390N
Featured Product from PCE Instruments / PCE Americas Inc.
PCE-VE 390N is the ideal industrial borescope or snake inspection camera for the analysis of buildings (walls, supports, eaves, gutters, attics, crawl spaces), plumbing (pipes, drains, sewers, wells) and heating, ventilation, air conditioning and refrigeration (HVACR) systems (ducts, furnaces, chimneys, boiler and condenser tubes). The IP68-rated cable of this inspection camera is waterproof and heavy duty, making the PCE-VE 390N well suited for use in tough environments like construction sites and industrial installations.
*** Not suitable for medical use ***
- Camera cable length 10 m / 32 ft 9"
- Camera head diameter 28 mm / 1.1"
- Storage of images and videos
- 8 GB SD memory card incl.
- LED lighting
- With centering brush
- Robust carrying case incl.
- Additional camera cables optional
More Featured Products