FOOD-GRADE HEAT TRANSFER FLUIDS
Featured Product from Paratherm — Heat Transfer Fluids
Paratherm is the industry leader for NSF HT-1 food grade heat transfer fluids. Paratherm pioneered the food grade heat transfer market with Paratherm NF, and has since added 4 other unique products with NSF HT-1 designation. Paratherm food grade fluids are used in a number of food and beverage processing applications utilizing fryers, kettles, ovens and freezers. Paratherm is the industry standard for meat and poultry processing, food additive processing, vegetable oil deodirzation and more.
Founded in 1988, Paratherm manufactures food-grade, non-toxic Heat Transfer Fluids (Hot Oils, Thermal Fluids) that provide precise, uniform process temperature control in non-pressurized closed-loop thermal systems to from -40º to +650º F (343ºC). These highly efficient non-fouling NSF, FDA and USDA-Certified fluids are specified in a broad variety of industrial process applications in addition to food processing. Paratherm fluids operate in over 3,000 installations world-wide.