Actuated Ball Valves vs. Actuated Shut-off Valves
Featured Product from Plast-O-Matic Valves, Inc.
Air Actuated Ball Valves vs. Air Actuated Shut-off Valves
Comparison of features and limitations, as well as recommendations when to use one or the other…
Air Actuated Ball Valves
Advantages of Ball Valve
- Higher pressures & flow rates
- Higher back pressure permitted
- Can revert to manual valve, or convert to electric actuator
- Zero deadleg when fully open
- Light weight
- Manual Override
Air Shutoff Valves
Advantages of Air Shutoff
- Absolute positive closure in extreme conditions.
- Globe design means no liquid trapped in ball* or other cavities when valve is closed
- Fail-Dry early warning safety vent feature
- Actuation mechanism is integral to the valve
- Smooth operation, direct cycling
Follow us on:
Watch>>>Introducing Plast-O-Matic Valves
Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.
Training & Seminars
Self-Training Powerpoints
- Plastic Valves 101
- Applications
- Published Articles
- Valve Body & Seal Materials
- Valve Pressure Loss & Flow Properties
- Types of Valves Explained
- Considerations for Various Applications