solenoid & relief valves for Metal finishing
Featured Product from Plast-O-Matic Valves, Inc.
Metal Finishing
Many industries use metal finishing in their manufacturing processes, including:
- automotive
- electronics
- aerospace
- hardware
- jewelry
- heavy equipment
- appliances
- tire manufacturing
- telecommunications
Without finishing, products made from metals would last only a fraction of their present lifespan because of corrosion and wear.
Finishing is also used to enhance electrical properties, to form and shape components, and to enhance the bonding of adhesives or organic coatings. Sometimes the finishes are used to meet consumer demand for a decorative appearance.
Electrolytic plating, electroless plating, chemical conversion and electrochemical conversion processes are typically used in the industry. Typical support processes include degreasing, cleaning, pickling, etching, and/or polishing.
Plast-O-Matic Valves provides the knowhow for handling the corrosive, caustic, and other difficult materials used in metal finishing. Our most popular offerings for this industry include PTFE bellows solenoid valves and by-pass relief valves designed for 2 million cycles.
These rugged valves provide the durability and chemical compatibility needed when controlling solvents and surfactants for cleaning, acids and bases for etching, and solutions of metal salts for plating the finish onto the substrates.
Follow us on:
Watch>>>Introducing Plast-O-Matic Valves
Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.
Training & Seminars
Self-Training Powerpoints
- Plastic Valves 101
- Applications
- Published Articles
- Valve Body & Seal Materials
- Valve Pressure Loss & Flow Properties
- Types of Valves Explained
- Considerations for Various Applications