20 Watt DC/DC Converter for Railway Applications
Featured Product from Polytron Devices, Inc.
Polytron Devices' 20 Watt (1.00 X 2.00 X 0.40”) RWB20 Series of DC/DC Converters is well suited for railway applications.
Features:
- Railway Application
- 4:1 Ultra Wide Input Voltage, 9-36, 18-75, and 43-160Vdc.
- 20 Watts Output Power
- Standard 1.00” X 2.00” X 0.40” Package
- RoHS Compliant to EU 2011/65/EU
Click here for additional features and product specifications.
Learn how our robust DC-DC converters meet railway requirements.