45ECF Brushless DC Slotted Flat Motor with Rotor
Featured Product from Portescap
The 45ECF brushless slotted flat motor features a flat and open architectural design able to provide high torque within a compact package and without compromising on targeted performance. The motor includes hall sensors allowing for easier control of speed and torque.
The 45ECF brushless flat mini motor can also be customized to the precise requirements of your application’s needs with a multitude of customization options. With a torque up to 91 mNm while maintaining a footprint of 22.5mm length, this motor is ideal for applications in search of a high power density solution in a compact size.
The 45ECF would be a perfect fit for rugged Aerospace & Defense applications including actuation and control systems, Robotics Systems, including grippers and service robots, and Surgical
Robotics devices.
Product Highlights
- 8 pole pairs magnetic circuit
- Max continuous torque up to 91 mNm
- Sensored or sensorless
- 3-Phase BLDC
- Outer rotor slotted technology torque optimized
- Easily combined with gearboxes
Applications
- Air Cushion Systems
- Electric Grippers
- Electric Grippers for Robotics
- Flight Control Systems
- Military Robotics
- Missile Fin Actuators
- Robotic Applications
- Seat Actuation
- Surgical Robotics
- Valve Actuation
Customization
- Connectors
- Coil modifications - resistance and inductance
- Custom shafts - flats, knurling, diameter, length
- Gearheads for increased torque
- Different optimization (speed or direction)
- Without hall sensors