XFdtd 3D Electromagnetic Simulation Software
Featured Product from Remcom (USA)
XFdtd® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner.
XFdtd 3D EM Simulation Software Features
XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex, high-fidelity devices.
XF's unique collection of features simplifies the analysis of even the most complex and massive problems.
XF includes a specialized FDTD solver which outpaces other methods in efficiency as the number of unknowns increases. Learn more about the benefits of the FDTD method.
Frequency-Domain Circuit Solver and Schematic Editor: Build a matching network or corporate feed network and see its impact on full-wave results.
High Performance Computing Options: Improve EM simulation performance using the most modern high-performance computing technologies available.
XStream® GPU Acceleration: Built-in EM Simulation Acceleration via GPUs. Combine with MPI technology for GPU clusters.
5G Array Analysis: Maximize 5G device performance with XF's tools for optimizing radiation and beam steering characteristics of antenna arrays.
Superposition: Quickly analyze port phase combinations with a single simulation.
Waveguide Excitations: XFdtd offers modal and nodal waveguide interfaces.
Transient EM/Circuit Co-Simulation: A SPICE-based circuit solver and full-wave FDTD solver are computed simultaneously.
Dielectric Breakdown Prediction: Predict locations at risk of suffering dielectric breakdown with XF's collection of ESD testing simulation tools.
Circuit Element Optimizer: Determines optimal values for lumped circuit elements connected directly into the EM simulation mesh.
Huygens Surface: Accurately transfer antenna radiation characteristics for use outside XFdtd.
Wrapping Flexible PCB and 2D Sheets: Wrap a full, multi-layer flexible PCB design onto a form in one easy step, or wrap a sheet onto an arbitrarily shaped surface.
Optenni Lab Integration: Easily generate a matching network topology and initial component values for your device.
PrOGrid Project Optimized Gridding®: Simplifies grid creation by considering multiple aspects of a project to optimize the grid for both accuracy and runtime.
XACT Accurate Cell Technology®: Resolves the most intricate designs with fewer computational resources for faster, more accurate simulations.
MATLAB Export Functionality: All data available through XF’s Result Browser can be exported to MATLAB and CSV formats.
Biological Thermal Sensor: For biomedical analyses, allows metals and other non-biological objects to be included in the temperature rise computation.
VariPose®: Repositions human biological mesh for bioelectromagnetic applications including MRI, communication devices such as cell phones and more.
Poseable Hands: For mobile device design, XF can mimic numerous mobile device grips.
Simplified Workflow: XF streamlines your workflow by eliminating time-consuming, redundant tasks.
Results and Output: Complete result history.
Dynamic Interactive Graphs: Working with results is simple in XF.
Powerful Flexible Modeling: Spend less time modeling and more time getting results.
Custom Scripted Features: XF allows you to create your own custom features with a powerful scripting API.
Parameters Everywhere: XF gives you more simulation control with parameterization.
Fast Intelligent Meshing: XF makes it easier to generate more accurate and efficient meshes with less work.
XFdtd Applications
A full-featured electromagnetic simulation solver, XFdtd 3D EM Simulation Software outpaces other methods in efficiency as the number of unknowns increases. XF includes full-wave, static, bio-thermal, optimization, and circuit solvers to tackle a wide variety of applications, including antenna design and placement, biomedical and SAR, EMI/EMC, microwave devices, radar and scattering, automotive radar, and more. It also works with Remcom's ray-tracing products to provide thorough simulation capability at the low-, middle-, and high-end of the electromagnetic spectrum.
5G MIMO: Remcom’s EM simulation software provides a complete 5G solution, from system and MIMO antenna design through performance assessment in realistic, simulated environments, and planning for deployment in 5G networks. Our mission is to provide accurate solutions so customers can reliably predict how their systems will behave in the real world.
Antenna Design: Antenna technology is constantly advancing to meet the growing demands of industry. Likewise, Remcom has been keeping pace in order to provide engineers with antenna simulation software that matches their processes and helps them meet their device design requirements.
Antenna Placement: Remcom’s antenna modeling software tools ensure proper design and placement of antennas in almost any application. Our simulation tools can work alone or together for a complete analysis of how an antenna will perform.
Mobile Device: Precision is key when designing today’s complex mobile devices, and engineers can’t afford discrepancies between device efficiency and simulation results. Remcom users see less than a 0.5 dB difference in device efficiency when compared to electromagnetic simulation results.
Automotive Radar: Simulation technology has advanced to meet more stringent design requirements for 24 GHz and 77 GHz automotive radar sensors including blind spot detection (BSD) and lane change assistance (LCA). Remcom offers an integrated approach from sensor design to drive test scenarios.
ESD Testing: Utilizing XFdtd's electrostatic discharge testing simulations allows engineers to pinpoint locations susceptible to ESD damage and optimize ESD mitigation during the concept and design stage of product development.
Metamaterials: XF supports simulations of devices containing metamaterials including negative index materials, electronic band gap structures, and frequency selective surfaces. Special materials including frequency dependent models, anisotropic and ferrite materials, and computational extensions to the FDTD method are also supported.
Microwave: Remcom's XFdtd software is well-suited for any microwave device design or analysis task.Whether the application is waveguides, power dividers, filters, couplers, or the like, XFdtd can provide quick, efficient, and accurate EM simulation results.
Touchscreen Capacitance: Capacitive sensors are commonly used as touchscreens to detect the location of fingers or a stylus on the screens of smart phones, tablets, computer screens, music players, and computer touch pads. XFdtd computes the capacitance of complex sensor designs, allowing designers to choose the best geometry for their needs without prototyping.
Biomedical: Remcom's EM simulation tools speed the design and certification process by allowing realistic simulations of device performance before the costly prototyping stage. Analysis options are both device-oriented, such as tuning, and bio-interaction related, including SAR. Realistic, posable human body models are available in addition to CAD-based SAM phantom.