Announcements
Wheel Press / Forcing Press
Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles.
The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths.
Catalog Informat...
(read more)Cold Header Die Repair Press
These presses are used in the bolt making industry to press carbide inserts into and out of cold header dies. The presses are enclosed on all sides to withstand the occasional breakage of brittle carbide die, and the access door features a ballistics-rated Lexan window for easy viewing and increased operator safety.
This 500 ton model (left) was...
(read more)Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses
Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, a...
(read more)Bar and Tube Straightening Presses
Traveling Gantry Narrow Bed Straightening Press
Savage’s narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power a...
(read more)Wheel/Axle Press: Double-Ended with Dual Rams
Double-Ended Wheel/Axle Mounting and Demounting Presses for LRV with dual PanelView Plus HMI stations and dual-sided Wheelset Recording Computers. Available with wheel, axle, and bearing automation, wheel staging racks, wheel loader, and laser measurement of track gauge, out of round, and radial / lateral runout.
Catalog Informa...
(read more)Savage's integration of programmable press functions and automation is a driving force in helping today’s large and small manufacturers keep up with the competition and stay ahead of the game.
(read more)This 20 ton Specialty Press is a fully-automated stud pressing machine with robotic bowl feeder, grippers, loaders, and unloaders.
(read more)This Savage specialty machine splits steel disks to manufacture V-pulleys for the lawn and garden industries. The heavy-duty design incorporates massive spindles and bearings on the form and cutter rolls which allows higher RPM. This faster cycling makes Savage the most productive splitter available. Computer controlled feeds and program storage for each part number.
(read more)Hydraulic explosives compaction presses support America's national defense effort
(read more)For precision straightening of round bars, tubes and shafts, Savage has a variety of solutions. Both fixed frame and traveling gantry stroke-controlled models are capable of straightening work of almost any length and diameter. Powered accessories are available for easier handling of heavier workpieces.
SAVAGE pressing systems are "Job Engineered" to accomplish your specific requi...
(read more)Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures.
Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available…
(read more)Savage's narrow bed TFS straightening press is the perfect solution for straightening large diameter tubes and shafts. The shaft is loaded overhead onto its pressing anvils, rotated and indicated. The gantry with pressing ram is then traversed over the high spot on the shaft.
(read more)4-500 Ton Capacities - Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self-contained as to be easily moved to the work cell. Many options and sizes available to tailor the press to your requirements.
(read more)Savage's narrow bed TFS straightening press is the perfect solution for straightening heavy shafts, tubes and bars.
The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning and power rotation stand positioning along the bed.
(read more)Savage Wheel Presses (Horizontal Forcing Presses) are used for both mounting and demounting wheels, gears, bearings, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Inclined model shown allows overhead crane loading. U-slot inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available.
(read more)Savage's FFS straightening press is the perfect solution for straightening medium weight shafts, tubes and bars.
The workpiece is loaded onto rotation roller stands.The work is then traversed under the fixed ram.
(read more)Savage offers several bar and tube Straightening press types and models. The traveling gantry (Model TFS) straightening press is generally used to straighten larger diameter, heavy bars and tubes.
(read more)Available in 100 ton to 2000 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments.
(read more)Savage's Opposed Ram Explosive Powder Compacting Press features opposed rams with tool holder allows compaction from both ends toward center for consistant density throughout. These presses feature both local and remote operation for explosive powder compaction.
(read more)Features opposed rams with fixed center tool holder. Allows compaction from both ends toward center for improved density throughout. Remote operation for explosive powders.
(read more)Savage Straight-Side and Slab-Side Presses are used for applications which require assurance of better guidance than 4-post or c-frame presses can provide. Gibs can be adjusted for a tight running clearance to maintain parallelism even under minor offset loads. Proper running clearance is factory pre-set and rarely needs adjustment. If required, gibbing adjustments can be made front-to-b...
(read more)Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts.
Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate honeycomb panels, mold composite defense and aerospace products, mold friction materials, prepregs,...
(read more)Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels.
- Single or multiple openings
- Platen sizes up to 10' x 24'
- Ridged boxed frame members
- Heat growth...