Announcements
Pick the Wrong Type for Your Application & Facility Environment and Your Guided Vehicle System may not Ever Function Reliably
(read more)AGV, AGV and AMR navigation schemes all have their benefits and drawbacks but do NOT overlook the very important ‘Vehicle & System Technologies’ associated with these various navigation schemes........they can CONSTRAIN what you can do in the future with your system .
‘Versatility’ and ‘Flexibility’ are critical factors when choosing a guided...
With a capacity of 1,700 lbs, the vehicle is configured with load handling attachments transport carts, pallets, racks, totes, rolls, boxes, etc. within a facility. It navigates following a 'virtual' path map in its memory without floor tape, laser reflective targets or line-of-sight dependent natural features (walls, etc.).
Systems can be expanded in phases with no limits on size...
(read more)Automate repetitive transportation with affordable & reliable Automatic Guided Vehicles.
(read more)Talk is Cheap……This is Where the Rubber Hits the Road!!!!
(read more)Savant Automation, Inc. sells, engineers, installs, and services a full line of Automatic Guided Vehicle Systems including automatic guided carts, unit load carrier, tow units, fork units and automatic truck loading units.
As a full-service, turnkey AGV system supplier, Savant is a provider of complete systems direct to end users or through third-party integrators.
(read more)Savant's automated transporters utilize internal navigation technology which eliminates the need for floor tape, wall mounted reflective targets, and floor marker grids. The vehicles follow an easily created 'virtual' path map stored in their onboard memories.
(read more)Unlike others in the AGV industry, Savant's AGV's do not require floor tape, floor embedded magnet rods or laser reflective targets to navigate in a facility. Our AGV's use inertial guidance where routes and system operation can be easily changed using a proprietary Windows PC program. Savant AGV systems are quickly installed in existing or new facilities and are scalab...
(read more)Automatic Guided Carts (AGC) are flexible and inexpensive. They can be used for material transportation and assembly line tasks. At about half the cost of a conventional AGV, these units pay for themselves quickly as well as automate and remove overhead labor from manufacturing process.
There are four different models of the Savant AGCs capable of towing or carrying u...
(read more)Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application.
It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr
Drive Under 'Tunnel' Cart Tra...
(read more)Savant Automation's DC-10S Automatic Guided Vehicle is a compact load transporter. It is similar to Savant's DC-10 but with a stainless body. The new generation design incorporates the latest technologies and features that customers have stressed are important for automated material handling systems. The AGV can be provided with various configurations to adapt to most any app...
(read more)Savant Automation's DC-24 Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. This features a 10,000 pound standard capacity, and operates on Virtual Path™ 'Tape-free/Target-fr
Standard Features includes
Fully aut...
(read more)Savant Automation, Inc. sells, engineers, installs, and services Material Handling Automation.
(read more)Savant Automation, Inc. sells, engineers, installs, and services Automation Equipment and System Integrators.
(read more)