Announcements

Savant Automation, Inc. has promoted these products / services:

Savant Automation, Inc. - ***AGV vs. AMR vs. AGC Navigation***

Pick the Wrong Type for Your Application & Facility Environment and Your Guided Vehicle System may not Ever Function Reliably (read more)

Savant Automation, Inc. - AGV System: unlimited system expansion/flexibility

AGV, AGV and AMR navigation schemes all have their benefits and drawbacks but do NOT overlook the very important ‘Vehicle & System Technologies’ associated with these various navigation schemes........they can CONSTRAIN what you can do in the future with your system .
‘Versatility’ and ‘Flexibility’ are critical factors when choosing a guided... (read more)

Savant Automation, Inc. - Model DC-10i Low-Profile AGV

With a capacity of 1,700 lbs, the vehicle is configured with load handling attachments transport carts, pallets, racks, totes, rolls, boxes, etc. within a facility. It navigates following a 'virtual' path map in its memory without floor tape, laser reflective targets or line-of-sight dependent natural features (walls, etc.).

Systems can be expanded in phases with no limits on size... (read more)

Savant Automation, Inc. - Are You Manually Moving Loads in Your Facility

Automate repetitive transportation with affordable & reliable Automatic Guided Vehicles. (read more)

Savant Automation, Inc. - Precise AGV Navigation for Robotic Interface

Talk is Cheap……This is Where the Rubber Hits the Road!!!! (read more)

Savant Automation, Inc. - Full Service AGV-AGC System Provider

Savant Automation, Inc. sells, engineers, installs, and services a full line of Automatic Guided Vehicle Systems including automatic guided carts, unit load carrier, tow units, fork units and automatic truck loading units.

As a full-service, turnkey AGV system supplier, Savant is a provider of complete systems direct to end users or through third-party integrators. (read more)

Savant Automation, Inc. - AGV - Automated Hospital Cart Transporters

Savant's automated transporters utilize internal navigation technology which eliminates the need for floor tape, wall mounted reflective targets, and floor marker grids. The vehicles follow an easily created 'virtual' path map stored in their onboard memories. (read more)

Savant Automation, Inc. - Automated Guided Vehicles-No Floor Tape Required

Unlike others in the AGV industry, Savant's AGV's do not require floor tape, floor embedded magnet rods or laser reflective targets to navigate in a facility. Our AGV's use inertial guidance where routes and system operation can be easily changed using a proprietary Windows PC program. Savant AGV systems are quickly installed in existing or new facilities and are scalab... (read more)

Savant Automation, Inc. - Automated Guided Carts-Flexible and Inexpensive

Automatic Guided Carts (AGC) are flexible and inexpensive. They can be used for material transportation and assembly line tasks. At about half the cost of a conventional AGV, these units pay for themselves quickly as well as automate and remove overhead labor from manufacturing process.

There are four different models of the Savant AGCs capable of towing or carrying u... (read more)

Savant Automation, Inc. - Automatic Guided Vehicle/Compact Load Transporter.

Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application.

It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-free' Navigation

Drive Under 'Tunnel' Cart Tra... (read more)

Savant Automation, Inc. - Automated Guided Hospital Carts (AGV)

Savant Automation's DC-10S Automatic Guided Vehicle is a compact load transporter. It is similar to Savant's DC-10 but with a stainless body. The new generation design incorporates the latest technologies and features that customers have stressed are important for automated material handling systems. The AGV can be provided with various configurations to adapt to most any app... (read more)

Savant Automation, Inc. - Automated Guided Cart 10,000 pound Stand Capacity

Savant Automation's DC-24 Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. This features a 10,000 pound standard capacity, and operates on Virtual Path™ 'Tape-free/Target-free' Navigation.

Standard Features includes

Fully aut... (read more)

Savant Automation, Inc. - Custom Material Handling Automation

Savant Automation, Inc. sells, engineers, installs, and services Material Handling Automation. (read more)

Savant Automation, Inc. - Custom Automation Equipment and System Integrators

Savant Automation, Inc. sells, engineers, installs, and services Automation Equipment and System Integrators. (read more)