SCHURTER Hospital grade V-Lock cordsets
Featured Product from SCHURTER Inc
V-Lock cordsets protect against unintended disconnection of medical equipment.
SCHURTER's standard range of V-Lock power cords includes two types designed to ensure patient safety in critical medical and dental applications. The plug end of the cordset is stamped with a green dot, visible through the plug's transparent material.
The detachable hospital grade power cords are offered with IEC 60320 C13 and C19, 10 and 16 A respectively, cord connectors on the equipment end, and NEMA 5-15 on the plug end. The power cord, (6051.2121) with the C13 cord connector and SJT 3x16 AWG cable, is rated 13 A/125 VAC. The power cord with the C19, (6051.2131) cord connector and SJT 3x14 AWG cable, is rated 15 A/125 VAC. The power cord cable is white and measures 10 feet, or 3 meters, in length. The power cords are compatible with a host of SCHURTER C14 and C20 style appliance couplers and power entry modules, including the most popular types used in medical applications. The V-Lock hospital grade power cords are UL listed and CSA approved.