Announcements

Shortridge Instruments, Inc. has promoted these products / services:

Shortridge Instruments, Inc. - HVAC Velocity, Pressure & Temperature Measurement

The ADM series AirData Multimeters by Shortridge Instruments are used as hand-held portable meters for air velocity, pressure, and temperature measurement (read more)

Shortridge Instruments, Inc. - HEPA clean room filter outlet accessory

VELGRIDAccessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more... (read more)

Shortridge Instruments, Inc. - MT-440K for A/C System Capacity Testing

Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.

The MT-440K is used for applications in which the highest standards of the industry must be met. (read more)

Shortridge Instruments, Inc. - AirData Multimeter Simplified

The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost. (read more)

Shortridge Instruments, Inc. - Test Flow & Pressure at Ceiling Diffusers

AirData Multimeters are used by air balance experts in demanding air distribution applications for maintaining air quality control. (read more)

Shortridge Instruments, Inc. - Fast & Accurate Multipoint Temperatures

The AirData MultiTemp is the ideal solution to the problems encountered in thermal performance testing of air conditioning systems, cooling towers, heat exchangers, and energy recovery systems. (read more)

Shortridge Instruments, Inc. - ADM-880C AirData Multimeter stores 2000 readings

Model ADM-880C AirData Multimeter stores 2000 readings, along with the time and date, in up to 25 memory groups (read more)

Shortridge Instruments, Inc. - Flowhoods for air flow, temp & absolute pressure

The FlowHood is a much more convenient alternative to time-consuming multiple velocity readings across air diffusers, as this instrument eliminates the need for the calculations necessary to convert the average velocity into air flow. (read more)

Shortridge Instruments, Inc. - ADM-850L economical precision multimeter

Model ADM-850L is an economical precision multimeter which offers unequaled accuracy and flexibility in a simplified model, at a reduced cost. (read more)

Shortridge Instruments, Inc. - ELECTRONIC MICROMANOMETER ADM-850L

The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost. (read more)

Shortridge Instruments, Inc. - CFM-88L designed for air flow measurement

This rugged, shock resistant meter automatically selects the proper range and corrects for local barometric pressure and temperature. (read more)

Shortridge Instruments, Inc. - Air quality control maintenance

Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.

The MT-440K is used for applications in which the highest standards of the industry must be met. (read more)

Shortridge Instruments, Inc. - Versatile Electronic Pressure Gage

HydroData Multimeter - Electronic Pressure Gage (read more)

Shortridge Instruments, Inc. - HOW ARE MULTIMETERS USED?

HAND-HELD
AirData Multimeters may be used as hand-held portable meters for air velocity, pressure, and temperature measurement.
WITH A FLOWHOOD KIT
These meters may also be used to obtain direct air flow readings with an 8400 FlowHood kit. Any model meter can be upgraded to a model with greater capabilities whenever needed. (read more)

Shortridge Instruments, Inc. - HOW DO FLOWHOOD MODELS DIFFER?

HOW DO FLOWHOOD MODELS DIFFER?

  • FLOWHOOD MODEL CFM-88L
  • FLOWHOOD MODEL CFM-850L
  • FLOWHOOD KITS
(read more)
Shortridge Instruments, Inc. - Corrects local barometric pressure & temperature.

This rugged, shock resistant meter automatically selects the proper range and corrects for local barometric pressure and temperature. (read more)

Shortridge Instruments, Inc. - HVAC Air Balance System with Multimeter

The FlowHood Model CFM-850L has added functions for pitot tube air velocity, differential pressure, and temperature measurement. (read more)

Shortridge Instruments, Inc. - ELECTRONIC MICROMANOMETER

● GAGE PRESSURE

● DIFFERENTIAL PRESSURE

● TEMPERATURE (read more)

Shortridge Instruments, Inc. - Air quality control maintenance for hospitals

Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.

The MT-440K is used for applications in which the highest standards of the industry must be met. (read more)

Shortridge Instruments, Inc. - HOW DO THE FLOWHOOD MODELS DIFFER?

The FlowHood is a much more convenient alternative to time-consuming multiple velocity readings across air diffusers, as this instrument eliminates the need for the calculations necessary to convert the average velocity into air flow. (read more)

Shortridge Instruments, Inc. - Accessory for laminar flow work stations

Accessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more... (read more)

Shortridge Instruments, Inc. - Accessory for exhaust hoods

Accessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more... (read more)

Shortridge Instruments, Inc. - Ductwork Multipoint Temperature Test Kit

Eight point temperature test kit for air quality control maintenance. Used in hospitals, pharmaceutical, biological and medical research laboratories, semiconductor manufacturing clean rooms, and other applications in which the highest standards of the industry must be met. (read more)

Shortridge Instruments, Inc. - Maintaining Air Quality Control

The unique features of this meter are ideally suited for maintaining air quality control in facilities such as: hospitals; pharmaceutical, biological and medical research laboratories; semiconductor manufacturing clean rooms, and other applications in which the highest standards of the industry must be met (read more)

Shortridge Instruments, Inc. - Rugged, Shock Resistant AIR BALANCE SYSTEM
  • FOR AIRFLOW ONLY
  • 25 TO 2500 CFM RANGE
  • FAST, ACCURATE, EASY
  • SUPPLY AND EXHAUST
  • AUTO RANGE AND ZERO
  • DENSITY CORRECTED FOR BAROMETRIC PRESSURE
  • Special order top sizes are available.
(read more)
Shortridge Instruments, Inc. - HVAC Air Balance System

FEATURES:

  • FOR AIRFLOW ONLY
  • 25 TO 2500 CFM RANGE
  • FAST, ACCURATE, EASY
  • SUPPLY AND EXHAUST
  • AUTO RANGE AND ZERO
  • DENSITY CORRECTED FOR BAROMETRIC PRESSURE
  • Special order top sizes are available.
(read more)
Shortridge Instruments, Inc. - BACKPRESSURE COMPENSATED AIR BALANCE SYSTEM

This rugged, shock resistant meter automatically selects the proper range and corrects for local barometric pressure and temperature. (read more)

Shortridge Instruments, Inc. - ELECTRONIC MICROMANOMETER ADM-880C

The ADM-880C AirData Multimeter stores 2000 readings, along with the time and date, in up to 25 memory groups.
Each reading may be recalled - along with the average, sum, minimum, maximum, and standard deviations of the readings for each mode within each group. (read more)

Shortridge Instruments, Inc. - The ADM-880C AirData Multimeter

ADM-880C

  • AIR FLOW
  • VELOCITY
  • PRESSURE
  • TEMPERATURE
(read more)
Shortridge Instruments, Inc. - Test at Ceiling Diffusers to Balance Rooms

The Airdata micromanometers are handheld portable multimeters for measuring velocity, pressure, and temperature of air at HVAC diffusers. They can also be used to obtain direct air flow readings with a FlowHood kit. AirData Multimeters are used by air balance experts in demanding air distribution applications for maintaining air quality control. (read more)

Shortridge Instruments, Inc. - ELECTRONIC PRESSURE GAGE

The HydroData Multimeter is accurate across an extremely broad range of fluid gage pressures and differential pressures. (read more)

Shortridge Instruments, Inc. - HVAC High Side and Low Side Pressure Gage

The versatile electronic HydroData Multimeter combines the functions and ranges of several gages into a single broad range meter. This meter functions as a compound pressure gage, simultaneously measuring the high side and low side gage pressures along with the differential pressure, and displays each of the readings in sequence. (read more)

Shortridge Instruments, Inc. - A/C System Capacity Testing

Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.

The MT-440K is used for applications in which the highest standards of the industry must be met. (read more)

Shortridge Instruments, Inc. - Accessory for HEPA clean room filter outlets

VELGRIDAccessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more... (read more)

Shortridge Instruments, Inc. - AirData Multimeter in a simplified model

The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost. (read more)