- Trained on our vast library of engineering resources.

Compact 3D LiDAR sensor-high detection reliability

Featured Product from SICK

More Info Email Supplier Request a Quote

Compact 3D LiDAR sensor with high detection reliability and localization accuracy

The multiScan100 3D LiDAR sensor is a real multi-talent. Thanks to its high-resolution 0° scan layer, it is suitable for mapping and localization. The sensor generates a 3D point cloud that can be used to detect people and objects. It effortlessly detects fall edges and overhanging obstacles. This is how it reliably protects mobile platforms from accidents and failures. Thanks to its large working range, the sensor is also suitable for stationary applications. The multiScan100 can be individually configured and easily integrated. In addition to the device, there is a continuously growing modular software system with apps and software add-ons. A system plug for common interfaces ensures quick and flexible implementation.
Select your variant
Configure your solution