Announcements
Si5360 clock generators for high-speed networking, data center and communications equipment complement Skyworks’ Si5391/5341/5332 clock generators delivering higher levels of jitter performance with a greater number of clock outputs.
(read more)Mission critical communications require precision systems that operate faultlessly under the most extreme conditions. Skyworks offers a broad portfolio of high reliability products for aerospace and defense applications.
(read more)Automotive-grade isolation products bridge the high & low voltage vehicle systems for intelligent communication and control.
Learn More
(read more)Electrification is transforming the automotive industry, forcing designers who once worried about fuel economy to now think about charge times, range, and power converter efficiency. Electric vehicles
(EVs) represent a radical shift from the internal combustion engines (ICE) that have dominated vehicle sales for nearly a century. Manufacturers are hunting for disruptive technology t...
• Electric vehicle systems rely on isolation to safely connect low voltage and high voltage systems
• Automotive grade semiconductor devices improve system reliability
• Safety standards impact isolation devices in a vehicle
• Minor design improvements help solve common issues with digital isolators
The Need for Automotive Isolation Inside every...
(read more)Smartphones
Consumers demand fast, seamless mobile connectivity without compromise – anywhere, anytime. Our award-winning Sky5® portfolio of products provide highly-integrated, cost-efficient 5G radio front-end solutions supporting more than 30 different 4G and 5G spectrum bands used by operators around the world. Our low-power, high-performance radio front-end pr...
(read more)Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and loose samples are currently available. Skyworks offers a family of ultra-small profile filters available in surface-mount techn...
(read more)Skyworks SKY5A1007 is a new switch in our portfolio of Sky5® product solutions, designed to support the ever-growing demand for cellular vehicle-to-everythin
The SKY85772-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems.
(read more)SKY58277 Sky5® ultra high-band FEM features an enhanced architecture to achieve extraordinarily high PAE under regular APT operation, while providing simultaneous high performance and system simplicity.
(read more)Skyworks’ innovative portfolio takes seamless connectivity in today’s cars to the next level – making the driving experience increasingly smarter and safer.
(read more)Skyworks is pleased to introduce our latest GNSS low-noise amplifier (LNA) front-end modules (FEMs), the SKY65933-11 and SKY65943-11. These turnkey GNSS connectivity solutions feature Skyworks' proprietary TC-SAW filters, are designed specifically for IoT applications including smartwatches, action cameras, drones, asset trackers and personal navigation devices, and can be easily i...
(read more)Skyworks is pleased to introduce its new portfolio of 802.11ax wireless connectivity solutions that are enabling some of the fastest download and upload speeds.
(read more)The SKY85784-11 features extremely low EVM floor while simultaneously providing ultra-high linear output power that can meet the regulatory limit, therefore improving overall range coverage. The SKY85780-11 is the only solution on the market to maximize distance and throughput within FCC maximum output power limit.
(read more)Skyworks Advances Next Generation Wi-Fi 6E
Developing Future-proof Connectivity Solutions in Alignment with Wi-Fi Alliance®
(read more)SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802....
(read more)Driving Cellular Vehicle-to-Everythin
SKY5®-5501-115 GHz LNA with LAA Support Front-End Module
The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems.
The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT)...
High Linearity LNAs for Cellular 5G NR Infrastructure Applications
(read more)Skyworks Solutions, Inc. (NASDAQ: SWKS), an innovator of high performance analog semiconductors connecting people, places and things, today announced that its advanced wireless engines are enabling Philips' CityTouch end-to-end street lighting management platforms. Specifically, Skyworks' connectivity solutions provide superior efficiency, extended range and complete network...
(read more)Skyworks Unveils Connectivity Solutions for Emerging Automotive Platforms
Skyworks Solutions, Inc. (NASDAQ: SWKS), an innovator of high performance analog semiconductors connecting people, places and things, today introduced its suite of next generation SkyOne® Ultra 3.0 devices specifically designed for advanced automotive applications. Skyworks' newes...
(read more)Skyworks' SKY85774-11 is a highly integrated 5 GHz front-end module (FEM) that supports simultaneous WLAN and licensed assisted access (LAA) protocols for mobile smartphones and tablets.
(read more)Skyworks is pleased to introduce SkyOne® LiTE, a highly integrated front-end solution for LTE mobile devices.
(read more)Extremely High Linearity PIN Limiter Module for Cellular Infrastructure, 5G, and Military Applications
(read more)Skyworks' SKY85726-11 is a 3.3V 5 GHz front-end solution for enterprise 802.11ax applications including access points, routers and gateways.
(read more)Skyworks Unveils Suite of Sky5™ Solutions - Accelerating 5G Wireless Communications
(read more)Skyworks’ family of compact, high performance RF front-end modules solutions deliver improved sensitivity and more than quadruple the operating range versus a standalone system-on-chip (SoC).
(read more)Skyworks' PIN Limiter Diode Designer Guide is a comprehensive look at our robust portfolio of limiter diodes spanning: die for hybrid assembly, Hermetic, SMT, and our newest packaged Limiter Diodes.
(read more)Leading the 5G Revolution with Differentiated Front-End Solutions
(read more)Skyworks' SKY72310-11 is a 50 MHz to 2.1GHz fractional-N frequency synthesizer for high-performance Land Mobile Radio/Professional Mobile Radio (LMR/PMR) systems.
(read more)Skyworks is pleased to introduce the SKY58085-11, a mid- and high-band front-end module (FEM) which supports 3G / 4G / 5G mobile devices and operates efficiently in 3G / 4G / 5G modes. The module meets 5G NR and LTE advanced requirements and supports Bands 1, 2, 3, 7, 34, 39, 40 and 41.
(read more)Skyworks’ SKY66422-11 is the newest addition to our family of compact, high performance RF front-end modules (FEMs) which is specifically designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. This new solution delive...
(read more)Connecting people and things has never been more important than right now.
(read more)New High Gain LNA is Pin-to-Pin Compatible with Family of High Performance LNAs
The SKY67181-396LF is a high gain, low noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this d...
(read more)Skyworks Launches LTE Universal Front-end Module for IoT Applications
(read more)SKY66318-11
3300 to 3600 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
(read more)The SKY59272-707LF is a single-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance aperture tuning is required. Learn more today! https://bit.l...
(read more)Ideal for Aerospace, Defense, Medical, Extreme Industrial and High Rel Applications
Skyworks' optocouplers are in-stock and available for purchase today!
(read more)Skyworks is pleased to introduce the SKYA21043, a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems.
(read more)Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom, automotive, military, aerospace, defense, test and measurement, metering, medical, RFID, TD-SCDMA, 5G NR systems, transmit/receive switching and failsafe switching for LTE base stations and other radio and radar receivers.
(read more)Through our flagship SKY66430-11, Skyworks is powering new devices in the rapidly emerging 5G Massive Internet of Things (IoT) market. SKY66430-11 is the world's smallest, fully pre-certified all-in-one system-in-package (SiP) incorporating cellular modem, transceiver, RF front-end, memory and power management functionality, enabling LTE-M and NB-IoT connected devices.
(read more)Surface-Mount Mixer and Detector Schottky Diodes
These low-cost, surface mountable, plastic packaged silicon mixer Schottky diodes are designed for RF and microwave mixers and detectors.
(read more)The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency.
(read more)Skyworks is pleased to introduce the SKY66118-11 and the SKY66407-11, 2.4 GHz front-end modules (FEMs) for Bluetooth® Internet of Things (IoT) applications.
(read more)Skyworks Solutions, Inc., an innovator of high performance analog semiconductors connecting people, places and things, today announced that its proprietary solutions are powering essential connectivity in platforms across the growing smart home security segment.
(read more)Skyworks' SKY66121-11, is a high efficiency, high performance transmit/receive front-end module (FEM) that provides greater than four times range extension. The device features low power consumption and enables fast switch timing which is ideal for Internet of Things (IoT) applications including smart metering, connected home, smart city sensors, and industrial, scientific and medical (I...
(read more)Skyworks' new SKY66119-11 FEM for LP-WAN, Smart Metering, IoT and Industrial Applications
(read more)Skyworks is pleased to introduce a complete family of high-efficiency power amplifiers (PAs) designed for the stringent requirements of enterprise small cell radios. These devices offer wide instantaneous bandwidth with high gain and are fully input/output matched. Active biasing circuitry is integrated to compensate for PA performance over temperature, voltage, and process variations. W...
(read more)